4-1532023-7

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1532023-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1532023-7
Series Information for 4-1532023-7 - TE Connectivity
  • Status: Active
  • Aliases: MCDR3-B-51P6Q9-72.0, 095-0615-2138
  • Product Code: K461
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0615-2138=MCDR3-B-51P6Q9-

Specifications

Lead Length:
72in, 1828.8mm
Insulation Color:
Black
Number of Positions:
51
Preloaded:
Yes
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
Contact Type:
Pin
Contact Mating Area Plating Thickness:
50µin
Housing Material:
Polyphenylene Sulfide (PPS)
Mounting Hardware:
None
Comment:
Also available in commercial grade.
Connector Style:
Plug
Wire Type:
Stranded per MIL-W-22759/33
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C