Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCDR3-B-25S6Q1-36.0,
095-0610-2132 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Lead Length | 914.4mm, 36in |
---|---|
Insulation Color | Black |
Number of Positions | 25 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Housing Material | Polyphenylene Sulfide (PPS) |
Mounting Hardware | None |
Comment | Also available in commercial grade. |
Wire Type | Stranded per MIL-W-22759/33 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Product Type | Connector |
D-Sub Micro-D Connectors 095-0610-2132=MCDR3-B-25S6Q1- | Sager |
Where can I find additional details, specifications and documents for a 4-1532022-6?
Additional datasheets, footprints and schematics for 4-1532022-6 are listed on our Part Details page. You can also find images and similar parts to 4-1532022-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1532022-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1532022-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1532022-6 fall under?
The 4-1532022-6 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1532022-6 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1532022-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1532022-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1532022-6 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 4-1532022-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1532022-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1532022-6?
You can fill out our help required form which you can use to request a quote for 4-1532022-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.