Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCDR3-B-25S6D9-18.0,
095-0610-2054 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Lead Length | 457.2mm, 18in |
---|---|
Shell Plating Material | Cadmium |
Preloaded | Yes |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Where can I find additional details, specifications and documents for a 4-1532022-3?
Additional datasheets, footprints and schematics for 4-1532022-3 are listed on our Part Details page. You can also find images and similar parts to 4-1532022-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1532022-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1532022-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1532022-3 fall under?
The 4-1532022-3 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1532022-3 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1532022-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1532022-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1532022-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-1532022-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1532022-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1532022-3?
You can fill out our help required form which you can use to request a quote for 4-1532022-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.