Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
741
in stock
|
Buy Now | |
TTI Europe
from US$2.06
|
24,192
in stock
|
Buy Now | |
Heilind Electronics
from US$2.36
|
5,817
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
3,201
in stock
|
Buy Now | |
element14
from US$3.62
|
3,201
in stock
|
Buy Now | |
Farnell
from US$2.24
|
3,201
in stock
|
Buy Now | |
TE Store
from US$3.05
|
1,955
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.36
|
1,745
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
1,656
in stock
|
Buy Now | |
Distrelec
from US$3.16
|
1,294
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
362
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$2.89
|
-
|
Buy Now | |
Boersig
from US$2.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Plating Material | Gold Over Nickel |
Shunts/Shorting Bars | Without |
Height | .728in, 18.5mm |
幅 | 5.05mm |
Length | 14.1mm, .555in |
Width | .198in |
Operating Voltage | 32VDC |
Centerline (Pitch) | .079in |
Housing Color | Green |
Housing Material | Thermoplastic GF |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount | No |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Contact Retention | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Header |
Packaging Method | Tube |
Packaging Quantity | 36 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
RITS DX CONN.PLUG ASSY 3P GREE | TTI Europe |
RITS DX CONN.PLUG ASSY 3P | Heilind Electronics |
Connector, Plug, 3 Position, 1Row, 27-20Awg, Green | Newark Electronics |
PLUG, GREEN, 3POLE | element14 |
RITS CONN. PLUG ASSY 3P GREEN Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Standard Rectangular Connector | Part Number: 4-1473562-3 | Internal Number: 4-1473562-3 | TE Connectivity | TE Store |
TE Connectivity - AMP RITS Conn Plug Assy 3P Green | Distrelec |
RITS DX plug assembly 3 pole green | RS |
Conn E-Con Sensor Connector PL 3 POS 2mm Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
RITS DX CONN.PLUG ASSY 3P GREEN | TE Connectivity 4-1473562-3 | RS Americas |
RITS DX CONN.PLUG ASSY 3P GREEN | Boersig |
Where can I find additional details, specifications and documents for a 4-1473562-3?
Additional datasheets, footprints and schematics for 4-1473562-3 are listed on our Part Details page. You can also find images and similar parts to 4-1473562-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1473562-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1473562-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1473562-3 fall under?
The 4-1473562-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1473562-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1473562-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1473562-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1473562-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4-1473562-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1473562-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1473562-3?
You can fill out our help required form which you can use to request a quote for 4-1473562-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.