Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Number of Rows | 1 |
Number of Positions | 40 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin-Lead |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 2 thru 39 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds with the desired size., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
実装方法 | Carton |
Packaging Quantity | 100 |
Packaging Method | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Connector, AMPMODU, 40 Modii Hdr Srst B/A .100Cl | TE Connectivity 4-146274-0 | RS Americas |
40 Modii Hdr Srst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 4-146274-0 | Newark Electronics |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 4-146274-0?
Additional datasheets, footprints and schematics for 4-146274-0 are listed on our Part Details page. You can also find images and similar parts to 4-146274-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-146274-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-146274-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-146274-0 fall under?
The 4-146274-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-146274-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-146274-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-146274-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-146274-0 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 4-146274-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-146274-0 often in real-time on the comparison pages.
What if I can't find stock of 4-146274-0?
You can fill out our help required form which you can use to request a quote for 4-146274-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.