4-146258-0 PCB Connectors by TE Connectivity

80 MODII HDR DRST B/A .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.26

Distributor Stock
Logo for Farnell
Farnell
from US$2.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.47
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.78
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .64mm, .025in
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Positions 80
Number of Rows 2
Contact Current Rating (Max) 3A
Contact Type Pin
Contact Underplating Material Nickel
Contact Base Material Phosphor Bronze
Mating Post Length .23in, 5.84mm
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 100 – 200µin
PCB Contact Termination Area Plating Material Tin-Lead
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing .1in, 2.54mm
Operating Voltage 30VAC
Dielectric Withstanding Voltage 750 V
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476
Approved Standards UL E28476
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Solder Process Feature Board Standoff
Comment Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1., Headers are also available in sizes 4 thru 78 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds to the number of positions per row.
実装方法 Carton
Packaging Quantity 50
Packaging Method Carton
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .09in, 2.29mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing Yes
Operating Temperature Range -65 – 105°C

Alternative Descriptions

80 Modii Hdr Drst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 4-146258-0 | Newark Electronics
Connector, AMPMODU, 80 Modii Hdr Drst B/A .100Cl | TE Connectivity 4-146258-0 | RS Americas
Conn Unshrouded Header HDR 80 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-146258-0?

Additional datasheets, footprints and schematics for 4-146258-0 are listed on our Part Details page. You can also find images and similar parts to 4-146258-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-146258-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-146258-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-146258-0 fall under?

The 4-146258-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 4-146258-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-146258-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-146258-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-146258-0 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 4-146258-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-146258-0 often in real-time on the comparison pages.

What if I can't find stock of 4-146258-0?

You can fill out our help required form which you can use to request a quote for 4-146258-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay