Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
620-1002-01,
4-1462000-1 |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.82
|
4
in stock
|
Buy Now | |
TTI Europe
from US$2.74
|
13,725
in stock
|
Buy Now | |
Chip One Stop
from US$2.10
|
1,000
in stock
|
Buy Now | |
Conrad
from US$5.11
|
16
in stock
|
Buy Now | |
Schukat Electronic
from US$2.34
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
element14
from US$2.79
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Weight | .1764oz, 5g |
---|---|
Contact Current Rating | 2A |
Contact Material | Nickel-Titanium |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (2 CO) |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Length Class (Mechanical) | 20 – 25 mm |
Length | .795in, 20.2mm |
Width Class (Mechanical) | 8 – 10 mm |
Width | 10mm, .394in |
Height Class (Mechanical) | 10 – 11 mm |
Dimensions (L x W x H) (Approximate) | 20.2 x 10 x 10.8mm |
Height | 10.8mm, .425in |
Coil Resistance | 2880Ω |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Actuating System | DC |
Contact Limiting Making Current | 2A |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1050Vrms |
Insulation Initial Resistance | 1000MΩ |
Power Consumption | 200mW |
Coil Power Rating (DC) | 200mW |
Coil Voltage Rating | 24VDC |
Contact Switching Load (Min) | 10mA @ .02V |
Voltage Standing Wave Ration (HF Parameter) | 1.31 @ 900MHz, 1.03 @ 100MHz |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Coil Special Features | Sensitive Version |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Coil Power Rating Class | 150 – 200 mW |
Coil Magnetic System | Monostable, DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Tube |
Product Type | Relay |
Relay Style | MT2 Relay |
Relay Type | MT2 Relay |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.97dB @ 900MHz |
Isolation (HF Parameter) | -14.2dB @ 900MHz, -31.8dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Operating Temperature Range | -55 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
SIGNAL RELAY 24V 1.25A 2CO THT | TTI Europe |
Applications: Weak-current area (62.5 VA/60 W), mains voltage range (230 V/0.25 A). | Conrad |
Relay DPDT 2A 24V 2880R | Schukat Electronic |
TE Connectivity - Axicom Signal Relay MT2, 2CO, DC, 24V, 2A, 2.88kOhm | Distrelec |
Electromechanical Relay DPDT 2A 24VDC 2.88KOhm Through Hole | Avnet Abacus |
Relay, PCB DPCO 24vDC | element14 |
Low Signal Relays - PCB 2 FORM C DPDT 24VDC | Sager |
Where can I find additional details, specifications and documents for a 4-1462000-1?
Additional datasheets, footprints and schematics for 4-1462000-1 are listed on our Part Details page. You can also find images and similar parts to 4-1462000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1462000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1462000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1462000-1 fall under?
The 4-1462000-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1462000-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1462000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1462000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1462000-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Conrad, Schukat Electronic and Distrelec have stock available or on a lead time for 4-1462000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1462000-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1462000-1?
You can fill out our help required form which you can use to request a quote for 4-1462000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.