4-1440000-2 Relays by TE Connectivity

OMI-SH-124D,300

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1440000-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Farnell
Farnell
from US$2.01
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.39
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.64
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Current Rating (Max) 10A
Coil Power Rating DC 540mW
Power Relay Type Standard

Alternative Descriptions

OMI-SH-124D,300 | TE Connectivity 4-1440000-2 | RS Americas
APPLIANCE PCB RELAY | TTI Europe
Omi-Sh-124D,300 |Amp Te Connectivity 4-1440000-2 | Newark Electronics
Electromechanical Relay SPDT 10A 24VDC 820Ohm Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1440000-2?

Additional datasheets, footprints and schematics for 4-1440000-2 are listed on our Part Details page. You can also find images and similar parts to 4-1440000-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1440000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1440000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1440000-2 fall under?

The 4-1440000-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1440000-2 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1440000-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1440000-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1440000-2 have stock available?

Authorised distributors including RS Americas, TTI Europe, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 4-1440000-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1440000-2 often in real-time on the comparison pages.

What if I can't find stock of 4-1440000-2?

You can fill out our help required form which you can use to request a quote for 4-1440000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay