Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437664-7 |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 12 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Length | 115.849mm, 4.561in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating (Max) | 20A |
Voltage | 300V |
Current Rating | 20A |
Housing Material | Polyamide |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Screw Material | Steel |
Mounting Bushing | With |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Mounting Insert | Without |
Screw Plating Material | Zinc |
Mounting Angle | Vertical |
Mounting Ears | Without |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 60 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Block Style | Flat |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Barrier Terminal Blocks NC6-P108-12=NC6 ASSM | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks NC6-P108-12%3DNC6 ASSM | Distrelec |
Buchanan 12 Position 9.53 mm Single Row 12-22 AWG Dual Barrier Strip | Future Electronics |
Conn Barrier Strip 12 POS 9.53mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 4-1437664-7?
Additional datasheets, footprints and schematics for 4-1437664-7 are listed on our Part Details page. You can also find images and similar parts to 4-1437664-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437664-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437664-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437664-7 fall under?
The 4-1437664-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 4-1437664-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437664-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437664-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437664-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Avnet America have stock available or on a lead time for 4-1437664-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437664-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1437664-7?
You can fill out our help required form which you can use to request a quote for 4-1437664-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.