Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437661-5 |
Color | Black |
---|---|
Number of Rows | 1 |
Number of Positions | 12 |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Barrier Strip |
Connector Accessories 12 POS Barrier Strips Press Fit Cover Black | Avnet America |
TC6-12-PFH=COVER W/HOLES | Farnell |
Where can I find additional details, specifications and documents for a 4-1437661-5?
Additional datasheets, footprints and schematics for 4-1437661-5 are listed on our Part Details page. You can also find images and similar parts to 4-1437661-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437661-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437661-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437661-5 fall under?
The 4-1437661-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 4-1437661-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437661-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437661-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437661-5 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 4-1437661-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437661-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1437661-5?
You can fill out our help required form which you can use to request a quote for 4-1437661-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.