4-1437658-5 Terminal Blocks & Strips by TE Connectivity

8PCV-12-006=#8 TRIBARRIER TERM

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1437658-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.36

Distributor Stock
Logo for Newark
Newark
from US$7.00
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.36
-
Buy Now

Specifications

Barrier Strip Style Tri-Barrier
Color Black
Number of Levels 1
Number of Rows 1
Number of Positions 12
Terminal Material Copper Alloy
Terminal Plating Material Tin
Terminal Plating Finish Bright
Wire Size 18 – 10AWG, 22 – 10AWG, .326 – 5.26mm²
Length 135.2mm, 5.323in
Current Rating (Max) 30A
Voltage 600V
Current Rating 30A
Centerline (Pitch) 11.1mm, .438in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Screw Plating Material Zinc
Mounting Angle Vertical
Mounting Options None
Mounting Insert Without
Top Hardware Wire Clamp Combo Head
Screw Material Steel
Mounting Ears Without
Screw Head Type Wire Clamp Combo Head
Screw Size 8-32
Comment Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center.
Packaging Quantity 50
Packaging Method Package
Product Type Barrier Strip
Connector & Contact Terminates To Printed Circuit Board
Block Style Open Bottom with Standoffs
Bottom Termination Style Printed Circuit Pin
Operating Temperature Range -40 – 120°C, -40 – 248°F

Alternative Descriptions

Barrier Terminal Blocks Vertical Raised 12P |Amp Te Connectivity 4-1437658-5 | Newark Electronics
Conn Barrier Strip 12 POS 11.12mm Solder ST Thru-Hole 30A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1437658-5?

Additional datasheets, footprints and schematics for 4-1437658-5 are listed on our Part Details page. You can also find images and similar parts to 4-1437658-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1437658-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437658-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1437658-5 fall under?

The 4-1437658-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 4-1437658-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437658-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1437658-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1437658-5 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-1437658-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1437658-5 often in real-time on the comparison pages.

What if I can't find stock of 4-1437658-5?

You can fill out our help required form which you can use to request a quote for 4-1437658-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay