Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437652-1 |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 2 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 1.561in, 39.65mm |
Current Rating | 5A, 25A |
Voltage | 300V, 600V |
Current Rating (Max) | 25A |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Screw Size | 6-32 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Mounting Options | End Positions Empty |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Screw Plating Finish | Bright |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 210 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks 6Pcv-02-008=6Pcv Asy |Amp Te Connectivity 4-1437652-1 | Newark Electronics |
Conn Barrier Strip 2 POS 9.53mm Solder ST Thru-Hole 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 4-1437652-1?
Additional datasheets, footprints and schematics for 4-1437652-1 are listed on our Part Details page. You can also find images and similar parts to 4-1437652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437652-1 fall under?
The 4-1437652-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 4-1437652-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437652-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 4-1437652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437652-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1437652-1?
You can fill out our help required form which you can use to request a quote for 4-1437652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.