Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437646-5 |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
2,072
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
6,620
in stock
|
Buy Now | |
Distrelec
from US$3.13
|
6,600
in stock
|
Buy Now | |
TTI Europe
from US$2.66
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
2,072
in stock
|
Buy Now | |
element14
from US$2.60
|
2,072
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 5 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Length | 1.3in, 33.02mm |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Voltage | 300V |
Current Rating | 10A |
Current Rating (Max) | 10A |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Mounting Options | None |
Mounting Insert | Without |
Screw Plating Material | Zinc |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Wire Clamp Combo Head |
Mounting Ears | Without |
Screw Size | M3 |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 300 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks TRI-BARRIER .250 5P | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks TRI-.250 5P | Distrelec |
Terminal Block, Barrier, 5Pos, 18Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 5POS, 18AWG | element14 |
Barrier 5 Position 6.35 mm Pitch 16-30 AWG Wire Clamp Barrier Strip | Future Electronics |
Conn Barrier Strip 5 POS 6.35mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 4-1437646-5?
Additional datasheets, footprints and schematics for 4-1437646-5 are listed on our Part Details page. You can also find images and similar parts to 4-1437646-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437646-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437646-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437646-5 fall under?
The 4-1437646-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 4-1437646-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437646-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437646-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437646-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 4-1437646-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437646-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1437646-5?
You can fill out our help required form which you can use to request a quote for 4-1437646-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.