Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437624-8 |
Color | Black |
---|---|
Material | Phenolic |
Spin Plate | Without |
Skirt | With |
Knob Design | Fluted |
Spinner | Without |
Diameter | 44.9mm, 1.77in |
Shaft Size | 6.35mm, .25in |
Indicator Style | Line |
Indicator Location | Top, Side & Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
TE Connectivity - AMP Knob PKES150B1/4%3DKNOB PLSTC FLUTED | Distrelec |
Knobs&dials Fluted 1.77 W/Skirt Switch Knob |Amp Te Connectivity 4-1437624-8 | Newark Electronics |
Switch Access Rotary Switch Knob | Avnet America |
Knobs & Dials FLUTED 1.77 W/SKIRT SWITCH KNOB | Sager |
Where can I find additional details, specifications and documents for a 4-1437624-8?
Additional datasheets, footprints and schematics for 4-1437624-8 are listed on our Part Details page. You can also find images and similar parts to 4-1437624-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437624-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437624-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437624-8 fall under?
The 4-1437624-8 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4-1437624-8 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437624-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437624-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437624-8 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 4-1437624-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437624-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1437624-8?
You can fill out our help required form which you can use to request a quote for 4-1437624-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.