Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437624-6 |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.76
|
No stock
|
Buy Now | |
Sager
from US$2.28
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
23
in stock
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
Distrelec
from US$2.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Spinner | Without |
Skirt | With |
Knob Design | Fluted |
Spin Plate | Without |
Diameter | 32.9mm, 1.296in |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Top, Side & Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs & Dials 1.296 LINE IND/ALL STR FLUTED KNOB | Sager |
Knobs&dials 1.296 Line Ind/All Str Fluted Knob |Amp Te Connectivity 4-1437624-6 | Newark Electronics |
Knobs&Dials 1.296 LINE IND/ALL STR FLUTED KNOB | Rapid Electronics |
PKES Series Fluted with Skirt and Indicator Line Rotary Switch | Future Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
TE Connectivity - AMP Knob PKES120B1/4%3DKNOB PLSTC FLUTED | Distrelec |
Where can I find additional details, specifications and documents for a 4-1437624-6?
Additional datasheets, footprints and schematics for 4-1437624-6 are listed on our Part Details page. You can also find images and similar parts to 4-1437624-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437624-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437624-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437624-6 fall under?
The 4-1437624-6 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4-1437624-6 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437624-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437624-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437624-6 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 4-1437624-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437624-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1437624-6?
You can fill out our help required form which you can use to request a quote for 4-1437624-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.