Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437624-4 |
Material | Molded Phenolic Resin |
---|---|
Color | Black |
Skirt | Without |
Spinner | Without |
Spin Plate | Without |
Knob Design | Fluted |
Diameter | 15.9mm, .626in |
Shaft Size | .125in, 3.17mm |
Indicator Location | Top & Side |
Indicator Style | Line |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs&dials Fluted 0.626 Pke Switch Knob |Amp Te Connectivity 4-1437624-4 | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
SOLIS SP SPD22-16COM22-18MIL764 | TE Connectivity 4-1437624-4 | RS Americas |
Knobs & Dials FLUTED 0.626 PKE SWITCH KNOB | Sager |
Where can I find additional details, specifications and documents for a 4-1437624-4?
Additional datasheets, footprints and schematics for 4-1437624-4 are listed on our Part Details page. You can also find images and similar parts to 4-1437624-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437624-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437624-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437624-4 fall under?
The 4-1437624-4 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4-1437624-4 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437624-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437624-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437624-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 4-1437624-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437624-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1437624-4?
You can fill out our help required form which you can use to request a quote for 4-1437624-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.