Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437622-1 |
Prices starting from US$25.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.29
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$34.78
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$25.86
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$31.80
|
198
in stock
|
Buy Now | |
Avnet America
from US$26.44
|
-
|
Buy Now | |
Sager
from US$39.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Spinner Color | Black |
Material | Aluminum 5056 |
Knob Design | Straight Knurl |
Skirt | Without |
Spinner | With |
Spin Plate | Without |
Spinner Type | Crank |
Shaft Size | 6.35mm, .25in |
Diameter | 44.7mm, 1.76in |
Indicator Location | Top |
Indicator Style | Crank |
Product Type | Knob |
Kn1755Bs1/4=Knob Knurl W/Spinn |Alcoswitch Te Connectivity 4-1437622-1 | Newark Electronics |
Knobs&Dials STR KNURL W/CRANK SPINNER KNOB | Rapid Electronics |
TE Connectivity KN1755BS1/4 KNOB KNURL W/SPINN KN1755BS1 | Distrelec |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials STR KNURL W/CRANK SPINNER KNOB | Sager |
Switch Access Rotary Switch Knob | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1437622-1?
Additional datasheets, footprints and schematics for 4-1437622-1 are listed on our Part Details page. You can also find images and similar parts to 4-1437622-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437622-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437622-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437622-1 fall under?
The 4-1437622-1 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4-1437622-1 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437622-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437622-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437622-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1437622-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437622-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1437622-1?
You can fill out our help required form which you can use to request a quote for 4-1437622-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.