Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437621-5 |
Material | Aluminum 5056 |
---|---|
Color | Black |
Knob Design | Straight Knurl |
Skirt | Without |
Spin Plate | Without |
Spinner | Without |
Shaft Size | .25in, 6.35mm |
Diameter | 23.6mm, .93in |
Indicator Location | Top |
Indicator Style | Line |
Product Type | Knob |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials 1/4 BLACK KNURLED KNOB | Sager |
Where can I find additional details, specifications and documents for a 4-1437621-5?
Additional datasheets, footprints and schematics for 4-1437621-5 are listed on our Part Details page. You can also find images and similar parts to 4-1437621-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437621-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437621-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437621-5 fall under?
The 4-1437621-5 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4-1437621-5 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437621-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437621-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437621-5 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4-1437621-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437621-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1437621-5?
You can fill out our help required form which you can use to request a quote for 4-1437621-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.