Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437621-2 |
Prices starting from US$5.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
384
in stock
|
Buy Now | |
Rapid Electronics
from US$6.26
|
384
in stock
|
Buy Now | |
Chip One Stop
from US$7.35
|
384
in stock
|
Buy Now | |
Distrelec
from US$5.87
|
384
in stock
|
Buy Now | |
Avnet America
from US$6.15
|
-
|
Buy Now | |
Sager
from US$5.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Aluminum 5056 |
---|---|
Color | Black |
Spin Plate | Without |
Spinner | Without |
Skirt | Without |
Knob Design | Straight Knurl |
Diameter | .75in, 19.1mm |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Top |
Product Type | Knob |
Knobs&dials .898X.746 Black Top Line Knob Rohs Compliant: No |Amp Te Connectivity 4-1437621-2 | Newark Electronics |
Knobs&Dials .898X.746 BLACK TOP LINE KNOB | Rapid Electronics |
TE Connectivity - AMP Knob KB700B1/4%3DKNOB KNURL BLACK 1/4 | Distrelec |
SWITCHES ACCESSORIES | Farnell |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials .898X.746 BLACK TOP LINE KNOB | Sager |
Where can I find additional details, specifications and documents for a 4-1437621-2?
Additional datasheets, footprints and schematics for 4-1437621-2 are listed on our Part Details page. You can also find images and similar parts to 4-1437621-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437621-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437621-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437621-2 fall under?
The 4-1437621-2 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4-1437621-2 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437621-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437621-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437621-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1437621-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437621-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1437621-2?
You can fill out our help required form which you can use to request a quote for 4-1437621-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.