Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437596-2 |
Actuator Color | Black |
---|---|
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | (On) Off (On) |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Voltage Rating | 125VAC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | 15/32" (Round Hole) |
Mounting Angle | Vertical |
Lamp | Without |
Product Type | Switch |
Switch Type | Rocker/Paddle Actuator |
LED | Without |
Actuator Style | Rocker |
Actuator Type | Top |
Termination Type | Wire Lugs |
Switch Rocker (ON) OFF (ON) DPDT Wire Lug Curved Rocker 3A | Avnet America |
Rocker Switches DPDT (ON)OFF(ON) TOP LUG ROCKR SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1437596-2?
Additional datasheets, footprints and schematics for 4-1437596-2 are listed on our Part Details page. You can also find images and similar parts to 4-1437596-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437596-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437596-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437596-2 fall under?
The 4-1437596-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437596-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437596-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437596-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437596-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4-1437596-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437596-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1437596-2?
You can fill out our help required form which you can use to request a quote for 4-1437596-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.