Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437595-1 |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.21
|
No stock
|
Buy Now | |
element14
from US$8.06
|
250
in stock
|
Buy Now | |
Avnet America
from US$6.78
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$16.10
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$15.95
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
60
in stock
|
Buy Now | |
Distrelec
from US$12.13
|
60
in stock
|
Buy Now | |
Sager
from US$6.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Panel Cutout Size | 11.3 x 12.06mm, .445 x .475in |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On None On |
Switch Contact Plating Material | Gold |
Contact Current Rating | .4A |
Voltage Rating | 20VAC, 20VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | 15/32" (Round Hole) |
Mounting Angle | Vertical |
Actuator Type | Top |
LED | Without |
Product Type | Switch |
Lamp | Without |
Actuator Style | Rocker |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Wire Lugs |
ROCKER SWITCH, SPDT, 0.4VA, 20V, PANEL | element14 |
Switch Rocker ON None ON SPDT Wire Lug Rocker 20VAC 20VDC 0.4VA | Avnet America |
Trd11D10Wl=Spdt Rocker Black Rohs Compliant: Yes |Amp Te Connectivity 4-1437595-1 | Newark Electronics |
TE Connectivity - AMP Rocker Switch SPDT On-on | Distrelec |
Rocker Switches SPDT ON-ON | Sager |
Where can I find additional details, specifications and documents for a 4-1437595-1?
Additional datasheets, footprints and schematics for 4-1437595-1 are listed on our Part Details page. You can also find images and similar parts to 4-1437595-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437595-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437595-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437595-1 fall under?
The 4-1437595-1 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437595-1 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437595-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437595-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437595-1 have stock available?
Authorised distributors including element14, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-1437595-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437595-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1437595-1?
You can fill out our help required form which you can use to request a quote for 4-1437595-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.