Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437580-9 |
Actuator Color | Black |
---|---|
Actuator Material | PPS |
Actuator Travel | 3.05mm, .12in |
Operating Function | On None On |
Terminals Connected | 2-1, 5-4 |
Number of Actuators | Single |
Number of Positions | 2 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
PCB Tail Length | .125in, 3.18mm |
Length | 11.94mm, .4701in |
Width | 11.43mm, .45in |
Actuator Length | 2.79mm, .11in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
Mounting Type | Through Hole |
PCB Mount Retention Type | Extended |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tray |
Switch Type | Slide |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Top |
Termination Type | PC |
Mssa211Ng=Slide W/Pc Terminals |Amp Te Connectivity 4-1437580-9 | Newark Electronics |
Slide Switches MSSA211NG=SLIDE W/PC TERMINALS | Sager |
Where can I find additional details, specifications and documents for a 4-1437580-9?
Additional datasheets, footprints and schematics for 4-1437580-9 are listed on our Part Details page. You can also find images and similar parts to 4-1437580-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437580-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437580-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437580-9 fall under?
The 4-1437580-9 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437580-9 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437580-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437580-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437580-9 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 4-1437580-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437580-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1437580-9?
You can fill out our help required form which you can use to request a quote for 4-1437580-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.