Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437567-7 |
Actuator Force | 590 – 1224g, 20.8 – 43.18oz |
---|---|
Actuator Material | Nickel-Plated Copper Alloy |
Actuator Profile | Extended |
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Seal Type | IP65 |
Case Material | Thermoset |
Support Bracket | Without |
Tactile | No |
Operating Function | Push-On/Push-Off |
Number of Actuators | Single |
Ganged | No |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Snap Action | Without |
ESD Grounding Terminal | Without |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Current Rating | 6A |
Contact Base Material | Silver Clad Copper |
Actuator Length | .48in, 12.19mm |
Bushing Length | .28in, 7.11mm |
Voltage Rating | 250VAC, 125VAC, 28VDC |
Low Profile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | O-ring on shoulder and inside moveable shaft provides splash proof seal., Order cap model C22 or C23. |
Packaging Method | Bulk |
Illuminated | No |
Switch Type | Pushbutton |
Actuator Style | Cap - Order Separately |
Dust Proof | No |
Product Type | Switch |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
MPE406N=(MSPE) SW P/B WAT ERPRO | Heilind Electronics |
Pushbutton Switches 4PDT PSH-ON PSH-OFF | Sager |
Where can I find additional details, specifications and documents for a 4-1437567-7?
Additional datasheets, footprints and schematics for 4-1437567-7 are listed on our Part Details page. You can also find images and similar parts to 4-1437567-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437567-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437567-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437567-7 fall under?
The 4-1437567-7 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437567-7 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437567-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437567-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437567-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Sager have stock available or on a lead time for 4-1437567-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437567-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1437567-7?
You can fill out our help required form which you can use to request a quote for 4-1437567-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.