Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437567-5 |
Prices starting from US$10.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.46
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$23.83
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
21
in stock
|
Buy Now | |
Distrelec
from US$21.32
|
21
in stock
|
Buy Now | |
Avnet America
from US$12.35
|
-
|
Buy Now | |
Sager
from US$10.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Force | 590 – 1224g, 20.8 – 43.18oz |
Actuator Profile | Extended |
Bushing Thread Size | 1/4-40 |
Seal Type | IP65 |
Actuator Material | Nickel-Plated Copper Alloy |
Case Material | Thermoset |
Snap Action | Without |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | Momentary |
Number of Actuators | Single |
ESD Grounding Terminal | Without |
Ganged | No |
Support Bracket | Without |
Tactile | No |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Current Rating | 6A |
Contact Base Material | Silver Clad Copper |
Actuator Length | .48in, 12.19mm |
Bushing Length | .28in, 7.11mm |
Voltage Rating | 125VAC, 250VAC, 28VDC |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Vertical |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Mounting Type | Panel |
Comment | O-ring on shoulder and inside moveable shaft provides splash proof seal., Order cap model C22 or C23. |
Packaging Method | Bulk |
Product Type | Switch |
Switch Type | Pushbutton |
Actuator Style | Cap - Order Separately |
Dust Proof | No |
Illuminated | No |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
Pushbutton Switches Dpdt Mom Splshprf |Amp Te Connectivity 4-1437567-5 | Newark Electronics |
Pushbutton Switches DPDT MOM SPLSHPRF | Rapid Electronics |
TE Connectivity - AMP P/B MPE206R%3D(MSPE) SW P/B WATERPROOF | Distrelec |
Switch Push Button DPDT Plunger 6A 250VAC Momentary Contact Wire Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4-1437567-5?
Additional datasheets, footprints and schematics for 4-1437567-5 are listed on our Part Details page. You can also find images and similar parts to 4-1437567-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437567-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437567-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437567-5 fall under?
The 4-1437567-5 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437567-5 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437567-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437567-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437567-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1437567-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437567-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1437567-5?
You can fill out our help required form which you can use to request a quote for 4-1437567-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.