4-1437565-3

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1437565-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1437565-3
Series Information for 4-1437565-3 - TE Connectivity
  • Status: Active
  • Aliases: FSM4LPA
  • Product Code: E384
  • Global Product Line: W04
  • GPL Description: Industrial

Description

FSM4LPATR=TACT SWITCH,SMT,T&R

Specifications

Actuator Force:
260g, 9.178oz
Cover Material:
Steel
Actuator Profile:
Extended
Case Material:
PPS
Actuator Material:
Nylon
Case Color:
Black
Actuator Color:
Red
Bushing Style:
Unthreaded
Snap Action:
Without
ESD Grounding Terminal:
Without
Tactile Feel:
With
Ganged:
With
Configuration (Pole-Throw):
Single Pole - Single Throw
Number of Actuators:
1
Support Bracket:
Without
Tactile:
Yes
Operating Function:
NO
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Contact Base Material:
Phosphor Bronze
Switch Height:
.169in
Actuator Length:
1.7mm, .067in
Button Width:
2.3mm, .118in
Process Sealed:
No
Low Profile:
With
Mounting Type:
Surface Mount
Mounting Angle:
Vertical
Comment:
(On) indicates momentary position.
Packaging Method:
Tape & Reel
Leg Style:
Standard
Illuminated:
No
Product Type:
Switch
Actuator Style:
Round
Dust Proof:
No
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Onlinecomponents.com
FSM4LPATR=TACT SWITCH-SMT-T&
Newark Electronics
FSM4LPATR=TACT SWITCH,SMT,T&R ROHS COMPLIANT: YES
Avnet America
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD T/R
Avnet Europe
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD T/R
Future Electronics
FSM4LP Series Low Profile 6 x 6 mm 2.6 N Round Surface Mount Tactile Switch