4-1437565-2

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1437565-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1437565-2
Series Information for 4-1437565-2 - TE Connectivity
  • Status: Active
  • Aliases: 4-1437565-2
  • Product Code: E384
  • Global Product Line: W04
  • GPL Description: Industrial

Description

FSM4JSMATR=TACT SWITCH 6X6MIL

Specifications

Actuator Force:
5.648oz, 160g
Actuator Material:
Polyamide
Cover Material:
Steel
Actuator Color:
Black
Case Material:
Polyamide
Case Color:
Brown
Bushing Style:
Unthreaded
Actuator Profile:
Extended
Tactile Feel:
With
Number of Actuators:
1
Ganged:
With
Support Bracket:
Without
ESD Grounding Terminal:
Without
Snap Action:
Without
Configuration (Pole-Throw):
Single Pole - Single Throw
Tactile:
Yes
Operating Function:
NO
Contact Current Rating:
50mA
Contact Base Material:
Copper Alloy
Switch Contact Plating Material:
Silver
Button Width:
3.5mm, .138in
Switch Height:
5mm, .196in
Actuator Length:
.055in, 1.4mm
Process Sealed:
No
Low Profile:
With
Mounting Angle:
Vertical
Mounting Type:
Surface Mount
Comment:
(On) indicates momentary position.
Packaging Method:
Tape & Reel
Dust Proof:
No
Leg Style:
Gull Wing
Actuator Style:
Round
Illuminated:
No
Product Type:
Switch
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Onlinecomponents.com
FSM4JSMATR=TACT SWITCH 6X6MIL
Newark Electronics
FSM4JSMATR=TACT SWITCH 6X6MIL
Avnet America
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R
Avnet Europe
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1VA 9.18N SMD T/R
Avnet Asia
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1VA 9.18N SMD T/R
Future Electronics
1.4 mm SPST Round Actuator 160 Gram Force Tactile Pushbutton Switch