4-1437565-1

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1437565-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1437565-1
Series Information for 4-1437565-1 - TE Connectivity
  • Status: Active
  • Aliases: 4-1437565-1
  • Product Code: E384
  • Global Product Line: W04
  • GPL Description: Industrial

Description

FSM4JSMA=SMT,TACTILE,PB SWITCH

Specifications

Actuator Profile:
Extended
Cover Material:
Steel
Case Material:
Polyamide
Actuator Force:
160g, 5.648oz
Actuator Color:
Black
Actuator Material:
Polyamide
Bushing Style:
Unthreaded
Case Color:
Brown
ESD Grounding Terminal:
Without
Operating Function:
NO
Tactile:
Yes
Configuration (Pole-Throw):
Single Pole - Single Throw
Ganged:
With
Number of Actuators:
1
Tactile Feel:
With
Snap Action:
Without
Support Bracket:
Without
Contact Base Material:
Copper Alloy
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Switch Height:
.196in, 5mm
Button Width:
3.5mm, .138in
Actuator Length:
.055in, 1.4mm
Process Sealed:
No
Low Profile:
With
Mounting Angle:
Vertical
Mounting Type:
Surface Mount
Comment:
(On) indicates momentary position.
Packaging Method:
Loose Piece
Dust Proof:
No
Illuminated:
No
Leg Style:
Gull Wing
Actuator Style:
Round
Product Type:
Switch
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Onlinecomponents.com
FSM4JSMA=SMT-TACTILE-PB SWITCH
RS Components
6x6mm SMD tactile switch,5mm H 1.6N
Avnet America
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk
Avnet Europe
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk
Distrelec
Print key [TE Connectivity] 4-1437565-1 Print key
Future Electronics
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC