Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437565-0 |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0370
|
17,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
653
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0490
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Polyacetal Resin |
---|---|
Actuator Profile | Extended |
Actuator Force | 225g, 7.943oz |
Actuator Color | Black |
Cover Material | Steel |
Bushing Style | Unthreaded |
Case Color | Black |
Case Material | Polyamide |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Switch Height | .196in, 5mm |
Button Width | .138in, 3.5mm |
Actuator Length | .055in, 1.4mm |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Radial Tape |
Illuminated | No |
Dust Proof | No |
Actuator Style | Round |
Product Type | Switch |
Leg Style | Straight |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 12VDC | Future Electronics |
Tactile Switches SWITCH TACTILE | Rapid Electronics |
TE Connectivity FSM4JRT FSM 2 LEAD ON RADIAL T Keypad Sw | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile OFF (ON) Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Radial Tape | Avnet America |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches SPDT OFF(ON) RND STR T/H PB TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1437565-0?
Additional datasheets, footprints and schematics for 4-1437565-0 are listed on our Part Details page. You can also find images and similar parts to 4-1437565-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437565-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437565-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437565-0 fall under?
The 4-1437565-0 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437565-0 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437565-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437565-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437565-0 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 4-1437565-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437565-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1437565-0?
You can fill out our help required form which you can use to request a quote for 4-1437565-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.