4-1437564-1

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1437564-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1437564-1
Series Information for 4-1437564-1 - TE Connectivity
  • Status: Active
  • Aliases: TST71218
  • Product Code: E383
  • Global Product Line: E31
  • GPL Description: Industrial

Description

TST71218=TST WITH CONDUCTIVE B

Specifications

Actuator Finish:
Nickel
Bushing Style:
Unthreaded
Seal Type:
O-Ring
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On Off On
Contact Base Material:
Copper Alloy
Switch Contact Plating Material:
Gold over Nickel
Toggle Length:
4.29mm, .169in
Dielectric Strength:
1000VAC
UL/CSA Current Rating (125V):
3A
Voltage Rating:
20 VDC
Insulation Resistance:
1000MΩ
Process Sealed:
Yes
Mounting Type:
Through Hole
Product Type:
Switch
Sealed:
Yes
Switch Type:
Toggle
Toggle Actuation:
Vertical
Toggle Style:
Baton Short
Termination Type:
Vertical, Printed Circuit

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Switch Toggle ON OFF ON SPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount