Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437562-9 |
Prices starting from US$37.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$52.45
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$44.76
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$42.00
|
47
in stock
|
Buy Now | |
Distrelec
from US$47.26
|
47
in stock
|
Buy Now | |
Avnet America
from US$37.70
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Bushing Thread Size | 1/4-40 |
---|---|
Actuator Finish | Copper Alloy |
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Threaded |
Operating Function | On None Off |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Contact Base Material | Gold |
Toggle Length | 10.4mm, .41in |
UL/CSA Current Rating (125V) | 3A |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Qualified |
Mounting Type | Panel |
Comment | Wire lug terminals accept two No. 20 AWG wires. |
Switch Type | Toggle |
Sealed | Yes |
Product Type | Switch |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Termination Type | Vertical, Wire Lugs |
Tt23K9T1/4=Sw Tog W/1/4 Bushi |Amp Te Connectivity 4-1437562-9 | Newark Electronics |
Toggle Switches DP ON-NONE-OFF LUG | Rapid Electronics |
TE Connectivity TT23K9T1/4 SW TOG W/1/4" BUSHI Toggle Sw | Distrelec |
Switch Toggle ON None OFF DPST Toggle Wire Lug 3A 125VAC 28VDC Panel Mount with Threads | Avnet America |
TT23K9T1/4=SW TOG W/1/4 BUSHI | Farnell |
Where can I find additional details, specifications and documents for a 4-1437562-9?
Additional datasheets, footprints and schematics for 4-1437562-9 are listed on our Part Details page. You can also find images and similar parts to 4-1437562-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437562-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437562-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437562-9 fall under?
The 4-1437562-9 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437562-9 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437562-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437562-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437562-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1437562-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437562-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1437562-9?
You can fill out our help required form which you can use to request a quote for 4-1437562-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.