Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437561-5 |
Actuator Finish | Gold |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Color | Black |
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Operating Function | On None On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold over Nickel |
Toggle Length | .49in, 12.4mm |
Dielectric Strength | 1000VAC |
UL/CSA Current Rating (125V) | 3A |
Voltage Rating | 20 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Comment | Pinned for anti-rotation |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Horizontal |
Product Type | Switch |
Toggle Style | Large Flat with Bushing |
Termination Type | Printed Circuit, Right Angle |
Switch Toggle ON None ON SPDT Flat Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket and Threads | Avnet America |
Toggle Switches SPDT FLAT RA PC GOLD TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1437561-5?
Additional datasheets, footprints and schematics for 4-1437561-5 are listed on our Part Details page. You can also find images and similar parts to 4-1437561-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437561-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437561-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437561-5 fall under?
The 4-1437561-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437561-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437561-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437561-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437561-5 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4-1437561-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437561-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1437561-5?
You can fill out our help required form which you can use to request a quote for 4-1437561-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.