4-1437559-9

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1437559-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1437559-9
Series Information for 4-1437559-9 - TE Connectivity
  • Status: Active
  • Aliases: 4-1437559-9
  • Product Code: E380
  • Global Product Line: E31
  • GPL Description: Industrial

Description

MTM206NPC=SW TOG SHORT LEVER P

Specifications

Bushing Thread Size:
1/4-40
Bushing Style:
Threaded
Seal Type:
Terminal Seal (Insert Molded)
Color:
Green
Actuator Finish:
Chrome
Configuration (Pole-Throw):
Double Pole - Double Throw
Operating Function:
On None On
Switch Contact Plating Material:
Gold Flash over Silver
Contact Base Material:
Copper Alloy
Contact Current Rating:
6A
Toggle Length:
6.86mm, .27in
Dielectric Strength:
1500VAC
Insulation Resistance:
1000MΩ
Voltage Rating:
125 VAC
Contact Resistance:
10mΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
UL available when ordering - consult factory.
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Style:
Baton Short
Toggle Actuation:
Vertical
Termination Type:
Vertical, Printed Circuit

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MTM206NPC=SW TOG SHORT LEVER
Newark Electronics
MTM206NPC=SW TOG SHORT LEVER P
Avnet America
Switch Toggle ON None ON DPDT Short Bat Toggle PC Pins 6A 250VAC 28VDC PC Mount with Threads