Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437558-4 |
Prices starting from US$22.66
Actuator Finish | Chrome |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Color | Green |
Seal Type | Terminal Seal (Insert Molded) |
Operating Function | On None On |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Contact Current Rating | 6A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold Flash over Silver |
Toggle Length | .413in, 10.49mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
UL/CSA Current Rating (125V) | 6A |
UL/CSA Current Rating (250V) | 3A |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Termination Type | Vertical, Printed Circuit |
Toggle Switches 4Pdt On-None-On Pc |Amp Te Connectivity 4-1437558-4 | Newark Electronics |
Switch Toggle ON None ON 4PDT Long Bat Toggle PC Pins 6A 250VAC 28VDC PC Mount with Threads | Avnet America |
TE Connectivity - AMP Toggle Switch 4PDT On-on Latched 6A | Distrelec |
Toggle Switches 4PDT ON-NONE-ON PC | Sager |
Where can I find additional details, specifications and documents for a 4-1437558-4?
Additional datasheets, footprints and schematics for 4-1437558-4 are listed on our Part Details page. You can also find images and similar parts to 4-1437558-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437558-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437558-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437558-4 fall under?
The 4-1437558-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437558-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437558-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437558-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437558-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Distrelec and Sager have stock available or on a lead time for 4-1437558-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437558-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1437558-4?
You can fill out our help required form which you can use to request a quote for 4-1437558-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.