Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437514-3 |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Spring Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm |
Mating Pin Diameter Range | .51 – .76mm, .02 – .03in |
Socket Length | 3.45mm, .136in |
Wire Size | .081 – .162mm², 28 – 25AWG |
PCB Thickness (Recommended) | .79 – 3.18mm, .03 – .05in |
Hole Size (Recommended) | 1.61mm, .0635in |
Circuit Application | Signal |
Spring Material | Beryllium Copper |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Connector System | Cable-to-Board |
Sleeve Style | Open Bottom |
Profile | Zero |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic/Automatic |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
322-Hcs6P2-100=Holt Cnt Skt Re Rohs Compliant: Yes |Amp Te Connectivity 4-1437514-3 | Newark Electronics |
Conn Discrete Socket SKT 1 POS ST SMD Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1437514-3?
Additional datasheets, footprints and schematics for 4-1437514-3 are listed on our Part Details page. You can also find images and similar parts to 4-1437514-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437514-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437514-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437514-3 fall under?
The 4-1437514-3 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-1437514-3 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437514-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437514-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437514-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 4-1437514-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437514-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1437514-3?
You can fill out our help required form which you can use to request a quote for 4-1437514-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.