4-1437508-1 Card & Socket Connectors by TE Connectivity

8059-2G1=TO5 PC SKT 200 GG CON

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1437508-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.07

Distributor Stock
Logo for Farnell
Farnell
from US$5.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.36
1,358
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.30
1,358
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.07
1,358
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.11
-
Buy Now

Specifications

Sleeve Plating Material Gold
Lead Size Accepted .02in, .41mm
Sleeve Material Brass
Insulator Material Glass-Filled Polyamide Nylon
Color Red
Number of Positions 3
Socket Type Transistor
Terminal Plating Gold
Contact Current Rating (Max) 3A
Terminal Material Beryllium Copper
Pin Diameter .2in, 5.08mm
Termination Method Printed Circuit
Insulator Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Circuit Application Signal
Connector & Contact Terminates To Printed Circuit Board
Terminal Configuration Contact
Product Type Socket
Package TO-5
Profile Ultra-Low
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

8059-2G1=To5 Pc Skt 200 Gg Con |Amp Te Connectivity 4-1437508-1 | Newark Electronics
IC&Component Sockets TO-5 PC 400 | Rapid Electronics
IC COMPONENT SOCKETS CONNECTORS | Farnell
AMP4-1437508-1 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1437508-1?

Additional datasheets, footprints and schematics for 4-1437508-1 are listed on our Part Details page. You can also find images and similar parts to 4-1437508-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1437508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1437508-1 fall under?

The 4-1437508-1 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.

Can I view similar or alternative parts?

You can view similar parts to 4-1437508-1 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437508-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1437508-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1437508-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 4-1437508-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1437508-1 often in real-time on the comparison pages.

What if I can't find stock of 4-1437508-1?

You can fill out our help required form which you can use to request a quote for 4-1437508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay