Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437504-3 |
Prices starting from US$10.94
Lead Size Accepted | .06in, 1.52mm |
---|---|
Insulator Material | Diallyl Phthalate (DAP) |
Color | Green or Blue |
Number of Positions | 3 |
Number of Solder Lugs | 2 |
Terminal Plating | Tin-Lead |
Termination Method | Solder |
Socket Type | Transistor |
Contact Current Rating (Max) | 10A |
Terminal Material | Beryllium Copper |
Pin Diameter | .06in |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Terminal Configuration | Contact |
Package | TO-3 |
Product Type | Socket |
Profile | Low |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
8080-1G31=Transistor Socket As |Amp Te Connectivity 4-1437504-3 | Newark Electronics |
IC&Component Sockets TRANSISTOR SOCKET 400 | Rapid Electronics |
Conn TR Socket SKT 3 POS Solder ST Panel Mount | Avnet America |
8080-1G31=TRANSISTOR SOCKET AS, Transistor Sockets | TE Connectivity 4-1437504-3 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1437504-3?
Additional datasheets, footprints and schematics for 4-1437504-3 are listed on our Part Details page. You can also find images and similar parts to 4-1437504-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437504-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437504-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437504-3 fall under?
The 4-1437504-3 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-1437504-3 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437504-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437504-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437504-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 4-1437504-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437504-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1437504-3?
You can fill out our help required form which you can use to request a quote for 4-1437504-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.