Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437416-6 |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Positions | 15 |
Number of Levels | 1 |
Number of Rows | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Wire Size | 12AWG, 3mm² |
Length | 169.85mm, 6.687in |
Current Rating (Max) | 20A |
Current Rating | 20A |
Voltage | 600V |
Housing Material | Thermoplastic |
Centerline (Pitch) | .4375in, 11.1mm |
UL Flammability Rating | UL 94V-2 |
Mounting Options | None |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | 6-32 |
Top Hardware | Binding Combo Head |
Mounting Insert | Without |
Mounting Angle | Vertical |
Mounting Ears | Without |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 50 |
Packaging Method | Package |
Block Style | Flat |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -76 – 221°F, -60 – 105°C |
Conn Barrier Strip 15 POS 11.1mm Solder ST Thru-Hole 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 4-1437416-6?
Additional datasheets, footprints and schematics for 4-1437416-6 are listed on our Part Details page. You can also find images and similar parts to 4-1437416-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437416-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437416-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437416-6 fall under?
The 4-1437416-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 4-1437416-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437416-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437416-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437416-6 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 4-1437416-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437416-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1437416-6?
You can fill out our help required form which you can use to request a quote for 4-1437416-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.