Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSK-22A |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
73,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
73,480
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
73,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
73,480
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Flexible Strip Jumper Insulation Material | Kapton |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Pin Arrangement (Right) | A |
Pin Arrangement (Left) | A |
Wire Size | .204mm², 24AWG |
Product Length | 50.8mm, 2in |
Operating Voltage | 300VAC |
Impedance | 119Ω |
Centerline (Pitch) | 2.54mm, .1in |
PCB Jumper & Shunt Assembly Type | Flat Flexible Strip Jumper |
Wire Type | Solid |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Fsk-22A |Buchanan Te Connectivity 4-1437221-3 | Newark Electronics |
FFC/FPC Jumper Cables FSK-22A | Rapid Electronics |
TE Connectivity FSK-22A FFC / FPC Jumper Cables FSK-22A | Distrelec |
FFC Jumper Cable 24AWG | Avnet America |
KAPTON .100 2 INCH RAW MATERI | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1437221-3?
Additional datasheets, footprints and schematics for 4-1437221-3 are listed on our Part Details page. You can also find images and similar parts to 4-1437221-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437221-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437221-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437221-3 fall under?
The 4-1437221-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 4-1437221-3 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437221-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437221-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437221-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1437221-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437221-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1437221-3?
You can fill out our help required form which you can use to request a quote for 4-1437221-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.