Status: | Unknown |
---|---|
Series: | W51 Series |
RoHS: | Unknown |
Prices starting from US$2.59
Product Range | W51 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
Status: | Unknown |
---|---|
Series: | W51 Series |
RoHS: | Unknown |
Product Range | W51 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
RoHS Compliant | Yes |
Thermal Ckt Breaker, 15A, 250Vac, Panel | Newark Electronics |
Circuit Breaker Thermal 1Pole 15A 250VAC | Avnet America |
Circuit Breaker Therm Rocker 15A Panel 1 Pole 250VAC W51 Series W51-A152A1-15 | TE Connectivity 4-1423673-1 | RS Americas |
Circuit Breakers W51-A152A1-15=CKTBKR,THERM,ROC | Sager |
Where can I find additional details, specifications and documents for a 4-1423673-1?
Additional datasheets, footprints and schematics for 4-1423673-1 are listed on our Part Details page. You can also find images and similar parts to 4-1423673-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1423673-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1423673-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1423673-1 fall under?
The 4-1423673-1 is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 4-1423673-1 when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1423673-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1423673-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1423673-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for 4-1423673-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1423673-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1423673-1?
You can fill out our help required form which you can use to request a quote for 4-1423673-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.