4-1423169-9 Relays by TE Connectivity

E7012NCV004=RLY,NUC,ON,2P,48V,15S,V

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Multiple Timing Ranges Without
Contact Current Rating 10A@120VACA, 1A@125VDCA
Delay Time 1.5 – 15 seconds
Type of Control Knob
Input Voltage 48VDC
Mounting Type Panel Mount, Mounting Holes
Mode of Operation On-Delay

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1423169-9?

Additional datasheets, footprints and schematics for 4-1423169-9 are listed on our Part Details page. You can also find images and similar parts to 4-1423169-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1423169-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1423169-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1423169-9 fall under?

The 4-1423169-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1423169-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1423169-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1423169-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1423169-9 have stock available?

There is no stock from authorised distributors for 4-1423169-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1423169-9 often in real-time on the comparison pages.

What if I can't find stock of 4-1423169-9?

You can fill out our help required form which you can use to request a quote for 4-1423169-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay