Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,079.64
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1,499.39
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,320.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,424.41
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,127.20
|
-
|
Buy Now | |
RS Americas
from US$1,447.23
|
-
|
Buy Now | |
TTI Europe
from US$1,250.99
|
-
|
Buy Now | |
TE Store
from US$1,579.45
|
-
|
Buy Now | |
Sager
from US$1,079.64
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Delay Time | 2 – 20 seconds |
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 147.82 x 82.55 x 84.32mm, 5.82 x 3.25 x 3.32in |
Actuating System | DC |
Input Voltage | 96VDC |
Mounting Type | Mounting Bracket |
Option | Tamper-Proof Cap - Transparent, Dust-Tight Gasketing |
Mode of Operation | On-Delay |
Repeatability (Max) | ±10% |
Product Type | Relay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay&Timing Relays RLY STD ON 4P 96V | Rapid Electronics |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
Relay, 7014Wcim=Std, On, 4P, 96V, 20S, I, M | TE Connectivity 4-1423161-3 | RS Americas |
TIMER RELAY 7014WCIM | TTI Europe |
Special Order: 7014WCIM=RLY,STD,ON,4P,96V,20S,I,M Type of Control: Knob Input Voltage: 96 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 2 – 20 seconds Knob 96 VDC 10 A On-Delay | Time Delay Relay | Part Number: 4-1423161-3 | Internal Number: 4-1423161-3 | TE Connectivity | TE Store |
Time Delay & Timing Relays RLY,STD,ON,4P,96V 20S,I,M | Sager |
Where can I find additional details, specifications and documents for a 4-1423161-3?
Additional datasheets, footprints and schematics for 4-1423161-3 are listed on our Part Details page. You can also find images and similar parts to 4-1423161-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1423161-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1423161-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1423161-3 fall under?
The 4-1423161-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1423161-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1423161-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1423161-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1423161-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and RS Americas have stock available or on a lead time for 4-1423161-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1423161-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1423161-3?
You can fill out our help required form which you can use to request a quote for 4-1423161-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.