Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10@30VDCA, 1@110VDCA |
Type of Control | Knob |
Input Voltage | 28VDC |
Timing Range (Off-Time) | 2 – 60seconds |
Mounting Type | Chassis Mount |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Operating Temperature Range | -55 – 85°C |
Relay, 2122D4Ng=Mini, Off, 2P, 28V, 60S | TE Connectivity 4-1423154-1 | RS Americas |
Special Order: 2122D4NG=RLY,MINI,OFF,2P,28V,60S Type of Control: Knob Input Voltage: 28 VDC Timing Range (Off-Time): 2 – 60 seconds Contact Current Rating (Max): 10 A 1 A Mode of Operation: Off-Delay Knob 28 VDC 2 – 60 seconds 10 A | Time Delay Relay | Part Number: 4-1423154-1 | Internal Number: 4-1423154-1 | TE Connectivity | TE Store |
Time Delay & Timing Relays RLY,MINI,OFF,2P 28V,60S | Sager |
Where can I find additional details, specifications and documents for a 4-1423154-1?
Additional datasheets, footprints and schematics for 4-1423154-1 are listed on our Part Details page. You can also find images and similar parts to 4-1423154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1423154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1423154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1423154-1 fall under?
The 4-1423154-1 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1423154-1 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1423154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1423154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1423154-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 4-1423154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1423154-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1423154-1?
You can fill out our help required form which you can use to request a quote for 4-1423154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.