Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1419145-8 |
Prices starting from US$1.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$2.71 |
26
|
Buy Now | |
Rapid Electronics | US$2.76 |
12,693
|
Buy Now | |
element14 | US$2.24 |
830
|
Buy Now | |
Farnell | US$3.13 |
830
|
Buy Now | |
Transfer Multisort Elektronik | US$1.73 |
489
|
Buy Now | |
Avnet America | US$2.28 |
-
|
Buy Now | |
TTI Europe | US$1.47 |
-
|
Buy Now | |
Newark Electronics | - |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now |
Weight | 3.5g, .1235oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | Nickel-Palladium Alloy |
Contact Plating Material | Gold |
Terminal Type | PCB-THT |
Contact Current Class | 0 – 2 A |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating | 1A |
Contact Number of Poles | 1 |
Width | 10.4mm, .409in |
Length Class (Mechanical) | 14 – 16 mm |
Length | .606in, 15.4mm |
Insulation Clearance Class | 0 – 2.5mm |
Insulation Clearance Between Contact and Coil | .059in, 1.5mm |
Height Class (Mechanical) | 11 – 12 mm |
Height | .441in, 11.2mm |
Width Class (Mechanical) | 10 – 12 mm |
Contact Limiting Short-Time Current | 1A |
Coil Power Rating (DC) | 200mW |
Power Consumption | 200mW |
Insulation Creepage Class | 1.5 – 3mm |
Contact Limiting Breaking Current | 1A |
Coil Resistance | 1280Ω |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Coil Power Rating Class | 150 – 200 mW |
Contact Limiting Continuous Current | 1A |
Insulation Creepage Between Contact and Coil | 1.76mm, .069in |
Contact Switching Voltage (Max) | 120VAC, 24VDC |
Contact Switching Load (Min) | 1mA @ 1V |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Voltage Rating | 120VAC, 24VDC |
Contact Limiting Making Current | 1A |
Coil Magnetic System | Monostable, AC/DC |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Actuating System | AC/DC |
Mounting Type | Printed Circuit Board |
Performance Type | Sensitive |
Packaging Method | Box & Tube, Tube |
Relay Type | Signal PCB Relay OUAZ |
Relay Style | OUAZ Signal Relay |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -30 – 70°C |
Environmental Category of Protection | RTII |
Low Signal Relays-PCB SPDT 1A 24VDC PC BOARD | Rapid Electronics |
SIGNAL RELAY, SPDT, 1A, 24VDC, THT | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - OEG Signal Relay OUAZ, 1CO, DC, 24V, 1A, 2.8kOhm | Distrelec |
Electromechanical Relay SPDT 1A 24VDC 2.8KOhm Through Hole | Avnet America |
SIGNAL RELAY 24V 1A 1CO THT | TTI Europe |
Signal Relay, Spdt, 1A, 24Vdc, Tht Rohs Compliant: Yes |Oeg Te Connectivity 4-1419145-8 | Newark Electronics |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 4-1419145-8?
Additional datasheets, footprints and schematics for 4-1419145-8 are listed on our Part Details page. You can also find images and similar parts to 4-1419145-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419145-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419145-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419145-8 fall under?
The 4-1419145-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1419145-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419145-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419145-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419145-8 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 4-1419145-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419145-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1419145-8?
You can fill out our help required form which you can use to request a quote for 4-1419145-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.