Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1419104-0 |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 1.164oz, 33g |
Contact Material | AgCdO |
Contact Current Rating (Max) | 20A |
Contact Current Class | 10 – 20A, 16A |
Terminal Type | Quick Connect |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Product Height | 1.098in, 27.9mm |
Height Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 25 – 30mm |
Length Class (Mechanical) | 30 – 35mm |
Product Width | 27.4mm, 1.079in |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 32.5mm, 1.281in |
Insulation Clearance Between Contact & Coil | .125in, 3.18mm |
Contact Limiting Making Current | 20A |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 900mW |
Coil Resistance | 380Ω |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Contact Voltage Rating | 277VAC |
Coil Voltage Rating | 18VDC |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | .25in, 6.36mm |
Contact Switching Load (Min) | 1000mA @ 5V |
Contact Limiting Breaking Current | 20A |
Contact Limiting Short-Time Current | 20A |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Continuous Current | 20A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Bundle |
実装方法 | Tray, Bundle |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Electromechanical Relay SPDT 20(NO)/10(NC)A 18VDC 380Ohm Through Hole | Avnet America |
POWER RELAY 18V 30A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1419104-0?
Additional datasheets, footprints and schematics for 4-1419104-0 are listed on our Part Details page. You can also find images and similar parts to 4-1419104-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419104-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419104-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419104-0 fall under?
The 4-1419104-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1419104-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419104-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419104-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419104-0 have stock available?
Authorised distributors including Avnet America, TTI Europe and Farnell have stock available or on a lead time for 4-1419104-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419104-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1419104-0?
You can fill out our help required form which you can use to request a quote for 4-1419104-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.