Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ03-1A3-D012 |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
No stock
|
Buy Now | |
TTI Europe
from US$0.97
|
78,280
in stock
|
Buy Now | |
TE Store
from US$3.43
|
6,518
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
4,109
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
3,865
in stock
|
Buy Now | |
element14
from US$2.32
|
3,865
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
1,747
in stock
|
Buy Now | |
RS
from US$1.81
|
79
in stock
|
Buy Now | |
Schukat Electronic
from US$1.16
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
52
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
Sager
from US$1.78
|
-
|
Buy Now |
Product Weight | 10g, .353oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgSnO2 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Voltage Rating | 250VAC |
Coil Resistance | 360Ω |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Creepage Class | 8mm |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 30A |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
RZ03-1A3-D012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 4-1415899-9 | Internal Number: 4-1415899-9 | Alias Number: RZ03-1A3-D012 | TE Connectivity | TE Store |
General Purpose Relays RZ03-1A3-D012 RELAY | Rapid Electronics |
Power Relay, Spst-No, 16A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 16A, 250VAC, TH | element14 |
Relay Power SPST-NO 16A 250VAC Through H | RS |
Relay SPST 16A 12V 360R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RZ 1NO 16A DC 12V 360Ohm | Distrelec |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
RZ Series 16 A SPST 12 VDC PCB Through Hole Power Relay | Future Electronics |
Relay, RZ03-1A3-D012 | TE Connectivity 4-1415899-9 | RS Americas |
General Purpose Relays RZ03-1A3-D012 RELAY RZ-SERIES | Sager |
Where can I find additional details, specifications and documents for a 4-1415899-9?
Additional datasheets, footprints and schematics for 4-1415899-9 are listed on our Part Details page. You can also find images and similar parts to 4-1415899-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415899-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415899-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415899-9 fall under?
The 4-1415899-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415899-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415899-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415899-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415899-9 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 4-1415899-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415899-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1415899-9?
You can fill out our help required form which you can use to request a quote for 4-1415899-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.