Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ01-1C3-D006 |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.20
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
500
in stock
|
Buy Now | |
Farnell
from US$4.69
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$1.39
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Sager
from US$1.83
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 10g, .353oz |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 12A |
Contact Current Class | 10 – 20A, 16A |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Width | 12.7mm, .5in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 12A |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Breaking Current | 12A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Making Current | 30A |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 90Ω |
Coil Voltage Rating | 6VDC |
Contact Limiting Short-Time Current | 12A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Box & Tube |
Packaging Method | Box & Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
General Purpose Relays Rz01-1C3-D006 |Amp Te Connectivity 4-1415899-3 | Newark Electronics |
General Purpose Relays RZ01-1C3-D006 | Rapid Electronics |
TE Connectivity RZ01-1C3-D006 Power/Signal Relay 1 Form | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Relay, RZ01-1C3-D006 | TE Connectivity 4-1415899-3 | RS Americas |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1415899-3?
Additional datasheets, footprints and schematics for 4-1415899-3 are listed on our Part Details page. You can also find images and similar parts to 4-1415899-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415899-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415899-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415899-3 fall under?
The 4-1415899-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415899-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415899-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415899-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415899-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1415899-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415899-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1415899-3?
You can fill out our help required form which you can use to request a quote for 4-1415899-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.