Contact Current Rating (Max) | 25A |
---|---|
Contact Current Class | 20 – 30A |
Contact Material | AgNi90/10 |
Terminal Type | Plug-In, Quick Connect |
Contact Arrangement | 2 Form C (2 CO) |
Contact Number of Poles | 2 |
Coil Power Rating Class | 1000 – 1500mW |
Contact Voltage Rating | 400VAC |
Coil Power Rating DC | 1300mW |
Coil Special Features | UL Coil Insulation Class B |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Resistance | 110Ω |
Relay Mounting Type | Quick Connect, DIN Rail |
Packaging Method | Box, Carton |
実装方法 | Box, Carton |
Power Relay Type | Industrial Panel Plug-In |
Where can I find additional details, specifications and documents for a 4-1415547-2?
Additional datasheets, footprints and schematics for 4-1415547-2 are listed on our Part Details page. You can also find images and similar parts to 4-1415547-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415547-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415547-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415547-2 fall under?
The 4-1415547-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415547-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415547-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415547-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415547-2 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 4-1415547-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415547-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1415547-2?
You can fill out our help required form which you can use to request a quote for 4-1415547-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.