Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 81g, 2.857oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | Quick Connect, Plug-In |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Class | 20 – 30A |
Contact Number of Poles | 2 |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 25A |
Product Width | 1.516in, 38.5mm |
Product Length | 35.5mm, 1.398in |
Length Class (Mechanical) | 30 – 40mm, 35 – 40mm |
Product Height | 2.894in, 73.5mm |
Height Class (Mechanical) | 70 – 80mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Width Class (Mechanical) | 30 – 40mm |
Insulation Creepage Between Contact & Coil | .587in, 14.9mm |
Coil Resistance | 110Ω |
Contact Switching Load (Min) | 100mA @ 24V |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Contact Limiting Making Current | 60A |
Contact Limiting Continuous Current | 25A |
Contact Voltage Rating | 400VAC |
Coil Power Rating DC | 1300mW |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 25A |
Coil Power Rating Class | 1000 – 2000mW |
Insulation Initial Dielectric Between Adjacent Contacts | 4000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V, 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 10 – 20mm |
Relay Mounting Type | Flange Mount, Quick Connect |
Packaging Method | Carton, Box |
実装方法 | Carton, Box |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 65°C, 149°F |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 149°F, -40 – 65°C |
RELAY GEN PURPOSE DPDT 25A 12V | TE Connectivity 4-1415546-4 | RS Americas |
POWER RELAY, DPDT, 25A, 12VDC, QC | Farnell |
Power Relay, Dpdt, 25A, 12Vdc, Qc | Newark Electronics |
Power Relay DPDT 400VAC 12VDC Quick Connect Flange Mount | Avnet America |
General Purpose Relays RM825012 | Sager |
Where can I find additional details, specifications and documents for a 4-1415546-4?
Additional datasheets, footprints and schematics for 4-1415546-4 are listed on our Part Details page. You can also find images and similar parts to 4-1415546-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415546-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415546-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415546-4 fall under?
The 4-1415546-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415546-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415546-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415546-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415546-4 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 4-1415546-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415546-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1415546-4?
You can fill out our help required form which you can use to request a quote for 4-1415546-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.