4-1415546-1 Relays by TE Connectivity

RM772900

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Insulation Special Features 4000V Initial Surge Withstand Voltage between Contacts & Coil
Product Weight 2.857oz, 81g
Terminal Type Quick Connect, Plug-In
Contact Current Class 10 – 20A, 16A
Contact Number of Poles 3
Contact Material AgNi90/10
Contact Arrangement 3 Form C (3 CO)
Contact Current Rating (Max) 16A
Width Class (Mechanical) 30 – 40mm
Product Width 1.516in, 38.5mm
Length Class (Mechanical) 35 – 40mm, 30 – 40mm
Product Height 1.909in, 48.5mm
Insulation Clearance Class 2.5 – 4mm
Height Class (Mechanical) 40 – 50mm
Insulation Clearance Between Contact & Coil .157in, 4mm
Product Length 1.398in, 35.5mm
Coil Special Features UL Coil Insulation Class B
Contact Limiting Making Current 40A
Coil Power Rating AC 2.2VA, 2.61VA
Insulation Creepage Between Contact & Coil 14.9mm, .587in
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Contact Switching Load (Min) 100mA @ 24V
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V, 2500 – 3000V
Contact Voltage Rating 28VDC, 400VAC
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Coil Voltage Rating 400VAC
Contact Limiting Breaking Current 16A
Coil Power Rating Class 2 – 3VA
Insulation Creepage Class 10 – 20mm
Contact Switching Voltage (Max) 440VAC
Coil Resistance 23500Ω
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms
Coil Magnetic System Monostable, AC
Contact Limiting Continuous Current 16A
Relay Mounting Type Quick Connect, Socket
実装方法 Box, Carton
Packaging Method Box, Carton
Power Relay Type Industrial Panel Plug-In
Operating Temperature Range -40 – 50°C, -40 – 122°F
Environmental Category of Protection RTI
Environmental Ambient Temperature (Max) 50°C, 122°F

Compatible Parts


Alternative Descriptions

Power Relay DPDT 440AC 400VAC Quick Connect Panel Mount Box | Avnet America
General Purpose Relays RM772900 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1415546-1?

Additional datasheets, footprints and schematics for 4-1415546-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415546-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1415546-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415546-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1415546-1 fall under?

The 4-1415546-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1415546-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415546-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1415546-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1415546-1 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4-1415546-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1415546-1 often in real-time on the comparison pages.

What if I can't find stock of 4-1415546-1?

You can fill out our help required form which you can use to request a quote for 4-1415546-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay