Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | XT4S4T30 |
Insulation Special Features | Tracking Index of Relay Base PTI175 |
---|---|
Product Weight | 1.977oz, 56g |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Material | AgNi90/10 |
Terminal Type | Screw Terminals |
Product Length | 3.031in, 77mm |
Product Height | 69mm, 2.716in |
Product Width | .622in, 15.8mm |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Contact Limiting Continuous Current | 8A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Special Features | LED, Electrical Indicator |
Contact Limiting Breaking Current | 8A |
Actuating System | AC |
Coil Power Rating Class | .5 – 1VA |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Contact Limiting Making Current | 15A |
Coil Resistance | 32500Ω |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 230VAC |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Coil Power Rating AC | .81VA |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
TE Connectivity XT4S4T30 Power/Signal Relay 2 Form C DPD | Distrelec |
Xt4S4T30 |Amp Te Connectivity 4-1415540-8 | Newark Electronics |
TE Connectivity XT4S4T30 DPDT Relay 8A 230VAC DIN Rail Mount | Rapid Electronics |
General Purpose Relays XT4S4T30 | Sager |
Where can I find additional details, specifications and documents for a 4-1415540-8?
Additional datasheets, footprints and schematics for 4-1415540-8 are listed on our Part Details page. You can also find images and similar parts to 4-1415540-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415540-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415540-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415540-8 fall under?
The 4-1415540-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415540-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415540-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415540-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415540-8 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, Rapid Electronics and Sager have stock available or on a lead time for 4-1415540-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415540-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1415540-8?
You can fill out our help required form which you can use to request a quote for 4-1415540-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.